Yageo USA RES 4.3 OHM 1/10W 5% 0603 SMD 9C06031A4R30JGHFT

Description
RES 4.3ohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 4.3ohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.3 OHM 1/10W 5% 0603 SMD - 9C06031A4R30JGHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.3 OHM 1/10W 5% 0603 SMD
9C06031A4R30JGHFT
RES 4.3 OHM 1/10W 5% 0603 SMD 9C06031A4R30JGHFT
RES 4.3ohm 1/10W 5% 0603 SMD

RES 4.3ohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-4.3GTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-4.3GTR-ND
Chip Resistor - Surface Mount 311-4.3GTR-ND
4.3 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

4.3 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C06031A4R30JGHFT 311-4.3GTR-ND
Product Name RES 4.3 OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 4.3 ohms 4.3 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1278364 - RS Components, Ltd.
Specs
Category / Application Precision Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details