Yageo USA RES 475 OHM 1/10W 1% 0603 SMD 9C06031A4750FKHFT

Description
RES 475ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 475ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 475 OHM 1/10W 1% 0603 SMD - 9C06031A4750FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 475 OHM 1/10W 1% 0603 SMD
9C06031A4750FKHFT
RES 475 OHM 1/10W 1% 0603 SMD 9C06031A4750FKHFT
RES 475ohm 1/10W 1% 0603 SMD

RES 475ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-475HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-475HTR-ND
Chip Resistor - Surface Mount 311-475HTR-ND
475 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

475 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C06031A4750FKHFT 311-475HTR-ND
Product Name RES 475 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 475 ohms 475 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567741 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details