Yageo USA RES 422 OHM 1/10W 1% 0603 SMD 9C06031A4220FKHFT

Description
RES 422ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 422ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 422 OHM 1/10W 1% 0603 SMD - 9C06031A4220FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422 OHM 1/10W 1% 0603 SMD
9C06031A4220FKHFT
RES 422 OHM 1/10W 1% 0603 SMD 9C06031A4220FKHFT
RES 422ohm 1/10W 1% 0603 SMD

RES 422ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-422HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-422HTR-ND
Chip Resistor - Surface Mount 311-422HTR-ND
422 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

422 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C06031A4220FKHFT 311-422HTR-ND
Product Name RES 422 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 422 ohms 422 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers