Yageo USA RES 40.2 OHM 1/10W 1% 0603 SMD 9C06031A40R2FKHFT

Description
RES 40.2ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 40.2ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2 OHM 1/10W 1% 0603 SMD - 9C06031A40R2FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 1/10W 1% 0603 SMD
9C06031A40R2FKHFT
RES 40.2 OHM 1/10W 1% 0603 SMD 9C06031A40R2FKHFT
RES 40.2ohm 1/10W 1% 0603 SMD

RES 40.2ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-40.2HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-40.2HTR-ND
Chip Resistor - Surface Mount 311-40.2HTR-ND
40.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

40.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C06031A40R2FKHFT 311-40.2HTR-ND
Product Name RES 40.2 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 40.2 ohms 40.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567525P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0016 ohms
View Details
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details