Yageo USA RES 390K OHM 1/10W 1% 0603 SMD 9C06031A3903FKHFT

Description
RES 390Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 390Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 390K OHM 1/10W 1% 0603 SMD - 9C06031A3903FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 390K OHM 1/10W 1% 0603 SMD
9C06031A3903FKHFT
RES 390K OHM 1/10W 1% 0603 SMD 9C06031A3903FKHFT
RES 390Kohm 1/10W 1% 0603 SMD

RES 390Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-390KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-390KHTR-ND
Chip Resistor - Surface Mount 311-390KHTR-ND
390 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

390 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C06031A3903FKHFT 311-390KHTR-ND
Product Name RES 390K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 390000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176073-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 619 ohms
View Details
5 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD625JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details