Yageo USA RES 280 OHM 1/10W 1% 0603 SMD 9C06031A2800FKHFT

Description
RES 280ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 280ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 280 OHM 1/10W 1% 0603 SMD - 9C06031A2800FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 1/10W 1% 0603 SMD
9C06031A2800FKHFT
RES 280 OHM 1/10W 1% 0603 SMD 9C06031A2800FKHFT
RES 280ohm 1/10W 1% 0603 SMD

RES 280ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-280HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-280HTR-ND
Chip Resistor - Surface Mount 311-280HTR-ND
280 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

280 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C06031A2800FKHFT 311-280HTR-ND
Product Name RES 280 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 280 ohms 280 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 1260440 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details