Yageo USA RES 274 OHM 1/10W 1% 0603 SMD 9C06031A2740FKHFT

Description
RES 274ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 274ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 274 OHM 1/10W 1% 0603 SMD - 9C06031A2740FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 274 OHM 1/10W 1% 0603 SMD
9C06031A2740FKHFT
RES 274 OHM 1/10W 1% 0603 SMD 9C06031A2740FKHFT
RES 274ohm 1/10W 1% 0603 SMD

RES 274ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-274HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-274HTR-ND
Chip Resistor - Surface Mount 311-274HTR-ND
274 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

274 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C06031A2740FKHFT 311-274HTR-ND
Product Name RES 274 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 274 ohms 274 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1690344 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details