Yageo USA RES 2.43K OHM 1/10W 1% 0603 SMD 9C06031A2431FKHFT

Description
RES 2.43Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 2.43Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.43K OHM 1/10W 1% 0603 SMD - 9C06031A2431FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43K OHM 1/10W 1% 0603 SMD
9C06031A2431FKHFT
RES 2.43K OHM 1/10W 1% 0603 SMD 9C06031A2431FKHFT
RES 2.43Kohm 1/10W 1% 0603 SMD

RES 2.43Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-2.43KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2.43KHTR-ND
Chip Resistor - Surface Mount 311-2.43KHTR-ND
2.43 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

2.43 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C06031A2431FKHFT 311-2.43KHTR-ND
Product Name RES 2.43K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 2430 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers