Yageo USA RES 200 OHM 1/10W 5% 0603 SMD 9C06031A2000JLHFT

Description
RES 200ohm 1/10W 5% 0603 SMD
Request a Quote Datasheet
Description
RES 200ohm 1/10W 5% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1/10W 5% 0603 SMD - 9C06031A2000JLHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1/10W 5% 0603 SMD
9C06031A2000JLHFT
RES 200 OHM 1/10W 5% 0603 SMD 9C06031A2000JLHFT
RES 200ohm 1/10W 5% 0603 SMD

RES 200ohm 1/10W 5% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-200GTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-200GTR-ND
Chip Resistor - Surface Mount 311-200GTR-ND
200 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

200 Ohms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C06031A2000JLHFT 311-200GTR-ND
Product Name RES 200 OHM 1/10W 5% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 200 ohms 200 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details