Yageo USA RES 17.4 OHM 1/10W 1% 0603 SMD 9C06031A17R4FKHFT

Description
RES 17.4ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 17.4ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.4 OHM 1/10W 1% 0603 SMD - 9C06031A17R4FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4 OHM 1/10W 1% 0603 SMD
9C06031A17R4FKHFT
RES 17.4 OHM 1/10W 1% 0603 SMD 9C06031A17R4FKHFT
RES 17.4ohm 1/10W 1% 0603 SMD

RES 17.4ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-17.4HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-17.4HTR-ND
Chip Resistor - Surface Mount 311-17.4HTR-ND
17.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

17.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C06031A17R4FKHFT 311-17.4HTR-ND
Product Name RES 17.4 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 17.4 ohms 17.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A332JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details