Yageo USA Chip Resistor - Surface Mount 9C06031A1780FKHFT

Description
178 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet
Description
178 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-178HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-178HTR-ND
Chip Resistor - Surface Mount 311-178HTR-ND
178 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

178 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
RES 178 OHM 1/10W 1% 0603 SMD - 9C06031A1780FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 178 OHM 1/10W 1% 0603 SMD
9C06031A1780FKHFT
RES 178 OHM 1/10W 1% 0603 SMD 9C06031A1780FKHFT
RES 178ohm 1/10W 1% 0603 SMD

RES 178ohm 1/10W 1% 0603 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 311-178HTR-ND 9C06031A1780FKHFT
Product Name Chip Resistor - Surface Mount RES 178 OHM 1/10W 1% 0603 SMD
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Resistance Range 178 ohms 178 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details