Yageo USA RES 158 OHM 1/10W 1% 0603 SMD 9C06031A1580FKHFT

Description
RES 158ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 158ohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 158 OHM 1/10W 1% 0603 SMD - 9C06031A1580FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 158 OHM 1/10W 1% 0603 SMD
9C06031A1580FKHFT
RES 158 OHM 1/10W 1% 0603 SMD 9C06031A1580FKHFT
RES 158ohm 1/10W 1% 0603 SMD

RES 158ohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-158HTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-158HTR-ND
Chip Resistor - Surface Mount 311-158HTR-ND
158 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

158 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 9C06031A1580FKHFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
9C06031A1580FKHFT
Chip Resistor - Surface Mount 9C06031A1580FKHFT
RES SMD 158 OHM 1% 1/10W 0603

RES SMD 158 OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 9C06031A1580FKHFT 311-158HTR-ND 9C06031A1580FKHFT
Product Name RES 158 OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 158 ohms 158 ohms 158 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data