Yageo USA RES 1.24K OHM 1/10W 1% 0603 SMD 9C06031A1241FKHFT

Description
RES 1.24Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet
Description
RES 1.24Kohm 1/10W 1% 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.24K OHM 1/10W 1% 0603 SMD - 9C06031A1241FKHFT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24K OHM 1/10W 1% 0603 SMD
9C06031A1241FKHFT
RES 1.24K OHM 1/10W 1% 0603 SMD 9C06031A1241FKHFT
RES 1.24Kohm 1/10W 1% 0603 SMD

RES 1.24Kohm 1/10W 1% 0603 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-1.24KHTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-1.24KHTR-ND
Chip Resistor - Surface Mount 311-1.24KHTR-ND
1.24 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

1.24 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 9C06031A1241FKHFT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
9C06031A1241FKHFT
Chip Resistor - Surface Mount 9C06031A1241FKHFT
RES SMD 1.24K OHM 1% 1/10W 0603

RES SMD 1.24K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 9C06031A1241FKHFT 311-1.24KHTR-ND 9C06031A1241FKHFT
Product Name RES 1.24K OHM 1/10W 1% 0603 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603
Resistance Range 1240 ohms 1240 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details