RES 51.1Kohm 1/16W 1% 0402 SMD
51.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 9C04021A5112FLHF3 | 311-51.1KLTR-ND |
| Product Name | RES 51.1K OHM 1/16W 1% 0402 SMD | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0402 | 0402; 0402 |
| Resistance Range | 51100 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 16 watts | 0.0630 watts |
| Configuration | Single Resistor |