Yageo USA RES 49.9K OHM 1/16W 1% 0402 SMD 9C04021A4992FLHF3

Description
RES 49.9Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 49.9Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9K OHM 1/16W 1% 0402 SMD - 9C04021A4992FLHF3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 1/16W 1% 0402 SMD
9C04021A4992FLHF3
RES 49.9K OHM 1/16W 1% 0402 SMD 9C04021A4992FLHF3
RES 49.9Kohm 1/16W 1% 0402 SMD

RES 49.9Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-49.9KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-49.9KLTR-ND
Chip Resistor - Surface Mount 311-49.9KLTR-ND
49.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

49.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C04021A4992FLHF3 311-49.9KLTR-ND
Product Name RES 49.9K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 49900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details