Yageo USA Chip Resistor - Surface Mount 9C04021A4990FLHF3

Description
499 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
499 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-499LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-499LTR-ND
Chip Resistor - Surface Mount 311-499LTR-ND
499 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

499 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
RES 499 OHM 1/16W 1% 0402 SMD - 9C04021A4990FLHF3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499 OHM 1/16W 1% 0402 SMD
9C04021A4990FLHF3
RES 499 OHM 1/16W 1% 0402 SMD 9C04021A4990FLHF3
RES 499ohm 1/16W 1% 0402 SMD

RES 499ohm 1/16W 1% 0402 SMD

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 311-499LTR-ND 9C04021A4990FLHF3
Product Name Chip Resistor - Surface Mount RES 499 OHM 1/16W 1% 0402 SMD
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402
Resistance Range 499 ohms 499 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details