Yageo USA RES 2.20K OHM 1/16W 1% 0402 SMD 9C04021A2201FLHF3

Description
RES 2.20Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 2.20Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.20K OHM 1/16W 1% 0402 SMD - 9C04021A2201FLHF3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.20K OHM 1/16W 1% 0402 SMD
9C04021A2201FLHF3
RES 2.20K OHM 1/16W 1% 0402 SMD 9C04021A2201FLHF3
RES 2.20Kohm 1/16W 1% 0402 SMD

RES 2.20Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-2.20KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2.20KLTR-ND
Chip Resistor - Surface Mount 311-2.20KLTR-ND
2.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

2.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C04021A2201FLHF3 311-2.20KLTR-ND
Product Name RES 2.20K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 2200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details