Yageo USA RES 21.0K OHM 1/16W 1% 0402 SMD 9C04021A2102FLHF3

Description
RES 21.0Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 21.0Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 21.0K OHM 1/16W 1% 0402 SMD - 9C04021A2102FLHF3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.0K OHM 1/16W 1% 0402 SMD
9C04021A2102FLHF3
RES 21.0K OHM 1/16W 1% 0402 SMD 9C04021A2102FLHF3
RES 21.0Kohm 1/16W 1% 0402 SMD

RES 21.0Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-21.0KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-21.0KLTR-ND
Chip Resistor - Surface Mount 311-21.0KLTR-ND
21 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

21 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C04021A2102FLHF3 311-21.0KLTR-ND
Product Name RES 21.0K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 21000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Resistors - 1-2176074-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
4 suppliers