Yageo USA RES 160 OHM 1/16W 1% 0402 SMD 9C04021A1600FLHF3

Description
RES 160ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 160ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 160 OHM 1/16W 1% 0402 SMD - 9C04021A1600FLHF3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160 OHM 1/16W 1% 0402 SMD
9C04021A1600FLHF3
RES 160 OHM 1/16W 1% 0402 SMD 9C04021A1600FLHF3
RES 160ohm 1/16W 1% 0402 SMD

RES 160ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-160LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-160LTR-ND
Chip Resistor - Surface Mount 311-160LTR-ND
160 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

160 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C04021A1600FLHF3 311-160LTR-ND
Product Name RES 160 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 160 ohms 160 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C681J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details