Yageo USA RES 150K OHM 1/16W 1% 0402 SMD 9C04021A1503FLHF3

Description
RES 150Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 150Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150K OHM 1/16W 1% 0402 SMD - 9C04021A1503FLHF3 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150K OHM 1/16W 1% 0402 SMD
9C04021A1503FLHF3
RES 150K OHM 1/16W 1% 0402 SMD 9C04021A1503FLHF3
RES 150Kohm 1/16W 1% 0402 SMD

RES 150Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 311-150KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-150KLTR-ND
Chip Resistor - Surface Mount 311-150KLTR-ND
150 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

150 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number 9C04021A1503FLHF3 311-150KLTR-ND
Product Name RES 150K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 150000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details