Yageo USA
Varistors, MOVs
911KH10-AT
Description
MOV 910V 2.5KA 125 AUTO
Request a Quote
Email Supplier
Datasheet
Description
MOV 910V 2.5KA 125 AUTO
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Varistors |
|
Product Number
|
13-911KH10-AT-ND |
|
Product Name
|
Varistors, MOVs |
|
Mounting Option
|
Through Hole; Other
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Mounting Option
Surface Mount Technology; Other
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Shenzhen Weidy Industrial Development Co., Ltd.
Lead Style
Radial
Diameter
20 mm (0.7874 inch)
Operating DC Voltage
1800 volts
View Details
Operating DC Voltage
16 volts
Operating AC Voltage
14 volts
Operating Temperature
-67 to 257 F (-55 to 125 C)
View Details
Operating DC Voltage
35 volts
Operating Temperature
-40 to 257 F (-40 to 125 C)
View Details
2 suppliers