Manufacturer: Yageo
Win Source Part Number: 1334785-821KD10J
Category: Circuit Protection>TVS - Varistors, MOVs
Packaging: Bulk
Number of Circuits: 1
Standard Package: 400
Mounting: Through Hole
Capacitance @ Frequency: 120 pF @ 1 kHz
Varistor Voltage (Min): 738 V
Varistor Voltage (Typ): 820 V
Varistor Voltage (Max): 902 V
Current - Surge: 3.5 kA
Maximum AC Volts: 510 V
Maximum DC Volts: 670 V
Energy: 110J
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Disc 10mm
ECCN: EAR99
Fake Threat In the Open Market: 70
HTSUS: 8533.40.4000
Other Part Number: 13-821KD10J
Moisture Sensitivity Level (MSL): 1 (Unlimited)
VARISTOR, MOV, 1.355KV, DISC 10MM ROHS COMPLIANT: YES
MOV DISC 10MM, 820V 3.5KA, BULK
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1334785-821KD10J | 61AK2846 | 821KD10J |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Varistor, Mov, 1.355Kv, Disc 10Mm Rohs Compliant Yageo | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 10mm | Through Hole |