Win Source Part Number: 1361015-821KD10
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: 10D
Package: Bag
Product Status: Active
Package / Case: Disc 10mm
Mounting Type: Through Hole
HTSUS: 8533.40.4000
ECCN: EAR99
Capacitance @ Frequency: 120 pF @ 1 kHz
Number of Circuits: 1
Maximum AC Volts: 510 V
Maximum DC Volts: 670 V
Varistor Voltage (Min): 738 V
Varistor Voltage (Typ): 820 V
Varistor Voltage (Max): 902 V
Current - Surge: 3.5 kA
Energy: 85J
VARISTOR, MOV, 1.355KV, DISC 10MM ROHS COMPLIANT: YES
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1361015-821KD10 | 61AK2845 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mov, 1.355Kv, Disc 10Mm Rohs Compliant Yageo |
| Package | Disc 10mm |