VARISTOR, MOV, 1.355KV, DISC 7MM; Voltage Rating VAC:510V; Voltage Rating V DC:670V; Product Range:7D Series; Clamping Voltage Vc Max:1.355kV; Varistor Case Style:Disc 7mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge CurrentRoHS Compliant: Yes
MOV DISC 7MM, 820V 1.2KA, REEL 1
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 29AH1824 | 821KD07-TR |
| Product Name | Varistor, Mov, 1.355Kv, Disc 7Mm; Voltage Rating Vac Yageo | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Through Hole |