Win Source Part Number: 1361132-820KD20J
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: 20D
Package: Bulk
Product Status: Active
Package / Case: Disc 20mm
Mounting Type: Through Hole
HTSUS: 8533.40.4000
ECCN: EAR99
Capacitance @ Frequency: 4900 pF @ 1 kHz
Number of Circuits: 1
Maximum AC Volts: 50 V
Maximum DC Volts: 65 V
Varistor Voltage (Min): 74 V
Varistor Voltage (Typ): 82 V
Varistor Voltage (Max): 90 V
Current - Surge: 10 kA
Energy: 56J
MOV DISC 20MM,82V 10KA, BULK
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1361132-820KD20J | 820KD20J |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 20mm | Through Hole |