Yageo USA Circuit Protection - TVS - Varistors, MOVs 820KD14

Description
Manufacturer: Yageo Win Source Part Number: 1334782-820KD14 Category: Circuit Protection>TVS - Varistors, MOVs Packaging: Bulk Number of Circuits: 1 Standard Package: 400 Mounting: Through Hole Capacitance @ Frequency: 2400 pF @ 1 kHz Varistor Voltage (Min): 74 V Varistor Voltage (Typ): 82 V Varistor Voltage (Max): 90 V Current - Surge: 6 kA Maximum AC Volts: 50 V Maximum DC Volts: 65 V Energy: 27J Temperature Range - Operating: -40°C ~ 105°C Case / Package: Disc 14mm ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Other Part Number: 13-820KD14 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Yageo Win Source Part Number: 1334782-820KD14 Category: Circuit Protection>TVS - Varistors, MOVs Packaging: Bulk Number of Circuits: 1 Standard Package: 400 Mounting: Through Hole Capacitance @ Frequency: 2400 pF @ 1 kHz Varistor Voltage (Min): 74 V Varistor Voltage (Typ): 82 V Varistor Voltage (Max): 90 V Current - Surge: 6 kA Maximum AC Volts: 50 V Maximum DC Volts: 65 V Energy: 27J Temperature Range - Operating: -40°C ~ 105°C Case / Package: Disc 14mm ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Other Part Number: 13-820KD14 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Varistors, MOVs - 1334782-820KD14 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Varistors, MOVs
1334782-820KD14
Circuit Protection - TVS - Varistors, MOVs 1334782-820KD14
Manufacturer: Yageo Win Source Part Number: 1334782-820KD14 Category: Circuit Protection>TVS - Varistors, MOVs Packaging: Bulk Number of Circuits: 1 Standard Package: 400 Mounting: Through Hole Capacitance @ Frequency: 2400 pF @ 1 kHz Varistor Voltage (Min): 74 V Varistor Voltage (Typ): 82 V Varistor Voltage (Max): 90 V Current - Surge: 6 kA Maximum AC Volts: 50 V Maximum DC Volts: 65 V Energy: 27J Temperature Range - Operating: -40°C ~ 105°C Case / Package: Disc 14mm ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Other Part Number: 13-820KD14 RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1334782-820KD14
Category: Circuit Protection>TVS - Varistors, MOVs
Packaging: Bulk
Number of Circuits: 1
Standard Package: 400
Mounting: Through Hole
Capacitance @ Frequency: 2400 pF @ 1 kHz
Varistor Voltage (Min): 74 V
Varistor Voltage (Typ): 82 V
Varistor Voltage (Max): 90 V
Current - Surge: 6 kA
Maximum AC Volts: 50 V
Maximum DC Volts: 65 V
Energy: 27J
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Disc 14mm
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Other Part Number: 13-820KD14
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Varistor, Mov, 135V, Disc 14Mm; Voltage Rating Vac Yageo - 57AK8906 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mov, 135V, Disc 14Mm; Voltage Rating Vac Yageo
57AK8906
Varistor, Mov, 135V, Disc 14Mm; Voltage Rating Vac Yageo 57AK8906
VARISTOR, MOV, 135V, DISC 14MM; Voltage Rating VAC:50V; Voltage Rating VDC:65V; Product Range:14D Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Operating Temperature Min:-40°CRoHS Compliant: Yes

VARISTOR, MOV, 135V, DISC 14MM; Voltage Rating VAC:50V; Voltage Rating VDC:65V; Product Range:14D Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA; Operating Temperature Min:-40°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 1334782-820KD14 57AK8906
Product Name Circuit Protection - TVS - Varistors, MOVs Varistor, Mov, 135V, Disc 14Mm; Voltage Rating Vac Yageo
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data