Yageo USA Circuit Protection - TVS - Varistors, MOVs 820KD10

Description
Win Source Part Number: 1133559-820KD10 Category: Circuit Protection>TVS - Varistors, MOVs Series: 10D Package: Bulk Number of Circuits: 1 Standard Package: 500 Capacitance @ Frequency: 1200 pF @ 1 kHz Varistor Voltage (Min): 74 V Varistor Voltage (Typ): 82 V Varistor Voltage (Max): 90 V Current - Surge: 3.5 kA Maximum AC Volts: 50 V Maximum DC Volts: 65 V Energy: 12J Mounting Type: Through Hole Package / Case: Disc 10mm Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: YAGEO Other Names: 13-820KD10
Request a Quote Datasheet
Description
Win Source Part Number: 1133559-820KD10 Category: Circuit Protection>TVS - Varistors, MOVs Series: 10D Package: Bulk Number of Circuits: 1 Standard Package: 500 Capacitance @ Frequency: 1200 pF @ 1 kHz Varistor Voltage (Min): 74 V Varistor Voltage (Typ): 82 V Varistor Voltage (Max): 90 V Current - Surge: 3.5 kA Maximum AC Volts: 50 V Maximum DC Volts: 65 V Energy: 12J Mounting Type: Through Hole Package / Case: Disc 10mm Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: YAGEO Other Names: 13-820KD10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Varistors, MOVs - 1133559-820KD10 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Varistors, MOVs
1133559-820KD10
Circuit Protection - TVS - Varistors, MOVs 1133559-820KD10
Win Source Part Number: 1133559-820KD10 Category: Circuit Protection>TVS - Varistors, MOVs Series: 10D Package: Bulk Number of Circuits: 1 Standard Package: 500 Capacitance @ Frequency: 1200 pF @ 1 kHz Varistor Voltage (Min): 74 V Varistor Voltage (Typ): 82 V Varistor Voltage (Max): 90 V Current - Surge: 3.5 kA Maximum AC Volts: 50 V Maximum DC Volts: 65 V Energy: 12J Mounting Type: Through Hole Package / Case: Disc 10mm Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Mfr: YAGEO Other Names: 13-820KD10

Win Source Part Number: 1133559-820KD10
Category: Circuit Protection>TVS - Varistors, MOVs
Series: 10D
Package: Bulk
Number of Circuits: 1
Standard Package: 500
Capacitance @ Frequency: 1200 pF @ 1 kHz
Varistor Voltage (Min): 74 V
Varistor Voltage (Typ): 82 V
Varistor Voltage (Max): 90 V
Current - Surge: 3.5 kA
Maximum AC Volts: 50 V
Maximum DC Volts: 65 V
Energy: 12J
Mounting Type: Through Hole
Package / Case: Disc 10mm
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: YAGEO
Other Names: 13-820KD10

Buy Now Datasheet
Varistor, Mov, 135V, Disc 10Mm Rohs Compliant Yageo - 61AK2842 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mov, 135V, Disc 10Mm Rohs Compliant Yageo
61AK2842
Varistor, Mov, 135V, Disc 10Mm Rohs Compliant Yageo 61AK2842
VARISTOR, MOV, 135V, DISC 10MM ROHS COMPLIANT: YES

VARISTOR, MOV, 135V, DISC 10MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 1133559-820KD10 61AK2842
Product Name Circuit Protection - TVS - Varistors, MOVs Varistor, Mov, 135V, Disc 10Mm Rohs Compliant Yageo
Package Disc 10mm
Unlock Full Specs
to access all available technical data