Win Source Part Number: 964376-820KD07
Category: Circuit Protection>TVS - Varistors, MOVs
Series: 7F
Package: Bag
Number of Circuits: 1
Standard Package: 1,000
Capacitance @ Frequency: 600 pF @ 1 kHz
Varistor Voltage (Min): 74 V
Varistor Voltage (Typ): 82 V
Varistor Voltage (Max): 90 V
Current - Surge: 1.75 kA
Maximum AC Volts: 50 V
Maximum DC Volts: 65 V
Energy: 10J
Mounting Type: Through Hole
Package / Case: Disc 7mm
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Mfr: YAGEO
Other Names: 13-820KD07
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 964376-820KD07 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs |
| Package | Disc 7mm |