Win Source Part Number: 1361087-781KD10
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: 10D
Package: Bulk
Product Status: Active
Package / Case: Disc 10mm
Mounting Type: Through Hole
HTSUS: 8533.40.4000
ECCN: EAR99
Capacitance @ Frequency: 125 pF @ 1 kHz
Number of Circuits: 1
Maximum AC Volts: 485 V
Maximum DC Volts: 640 V
Varistor Voltage (Min): 702 V
Varistor Voltage (Typ): 780 V
Varistor Voltage (Max): 858 V
Current - Surge: 2.5 kA
Energy: 80J
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1361087-781KD10 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 10mm |