Manufacturer: Yageo
Win Source Part Number: 1334779-751KD14
Category: Circuit Protection>TVS - Varistors, MOVs
Packaging: Bulk
Number of Circuits: 1
Standard Package: 250
Mounting: Through Hole
Capacitance @ Frequency: 270 pF @ 1 kHz
Varistor Voltage (Min): 675 V
Varistor Voltage (Typ): 750 V
Varistor Voltage (Max): 825 V
Current - Surge: 4.5 kA
Maximum AC Volts: 460 V
Maximum DC Volts: 615 V
Energy: 143J
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Disc 14mm
ECCN: EAR99
Fake Threat In the Open Market: 67
HTSUS: 8533.40.4000
Other Part Number: 13-751KD14
Moisture Sensitivity Level (MSL): 1 (Unlimited)
VARISTOR, MOV, 1.24KV, DISC 14MM; Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:14D Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:4.5kA RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1334779-751KD14 | 57AK8901 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Varistor, Mov, 1.24Kv, Disc 14Mm; Voltage Rating Vac Yageo |
| Package | Disc 14mm |