Manufacturer: Yageo
Win Source Part Number: 856961-681KD20
Series: 20D
Features: 680 V 10 kA Varistor 1 Circuit
Package: Bag
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 150
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8533.40.4000
VARISTORS ROHS COMPLIANT: YES
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 856961-681KD20 | 61AK2834 |
| Product Name | TVS - TVS - Varistors, MOVs - 681KD20 | Varistors Rohs Compliant Yageo |
| RoHS Compliant | RoHS |