Win Source Part Number: 1360955-680KD10
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: 10D
Package: Bulk
Product Status: Active
Package / Case: Disc 10mm
Mounting Type: Through Hole
HTSUS: 8533.40.4000
ECCN: EAR99
Capacitance @ Frequency: 1500 pF @ 1 kHz
Number of Circuits: 1
Maximum AC Volts: 40 V
Maximum DC Volts: 56 V
Varistor Voltage (Min): 61 V
Varistor Voltage (Typ): 68 V
Varistor Voltage (Max): 75 V
Current - Surge: 1 kA
Energy: 8.2J
VARISTOR, MOV, 135V, DISC 10MM ROHS COMPLIANT: YES
MOV
| Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1360955-680KD10 | 61AK2828 | 680KD10 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mov, 135V, Disc 10Mm Rohs Compliant Yageo | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 10mm | Through Hole |