VARISTOR, MOV, 135V, DISC 7MM; Voltage Rating VAC:40V; Voltage Rating V DC:56V; Product Range:7D Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 7mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
MOV DISC 7MM, 68V 250A, REEL 14"
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 29AH1815 | 680KD07-TR |
| Product Name | Varistor, Mov, 135V, Disc 7Mm; Voltage Rating Vac Yageo | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |