Yageo USA
Varistors, MOVs
561KH14-AT
Description
MOV 560V 4.5KA 125 AUTO
Request a Quote
Email Supplier
Datasheet
Description
MOV 560V 4.5KA 125 AUTO
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Varistors |
|
Product Number
|
13-561KH14-AT-ND |
|
Product Name
|
Varistors, MOVs |
|
Mounting Option
|
Through Hole; Other
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Weidy Industrial Development Co., Ltd.
Lead Style
Radial
Diameter
20 mm (0.7874 inch)
Operating DC Voltage
1800 volts
View Details
KOA Speer Electronics, Inc.
Mounting Option
Surface Mount Technology
Operating DC Voltage
10.2 volts
View Details
Operating DC Voltage
24 volts
Operating Temperature
-40 to 257 F (-40 to 125 C)
View Details
3 suppliers
Operating DC Voltage
22 volts
Operating AC Voltage
15.6 volts
Operating Temperature
-67 to ? F (-55 to ? C)
View Details
2 suppliers