Manufacturer: Yageo
Win Source Part Number: 1334775-561KD10
Category: Circuit Protection>TVS - Varistors, MOVs
Packaging: Bulk
Number of Circuits: 1
Standard Package: 500
Mounting: Through Hole
Capacitance @ Frequency: 180 pF @ 1 kHz
Varistor Voltage (Min): 504 V
Varistor Voltage (Typ): 560 V
Varistor Voltage (Max): 616 V
Current - Surge: 3.5 kA
Maximum AC Volts: 350 V
Maximum DC Volts: 460 V
Energy: 70J
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Disc 10mm
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Other Part Number: 13-561KD10
RoHS Status: ROHS3 Compliant
VARISTOR, MOV, 925V, DISC 10MM ROHS COMPLIANT: YES
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1334775-561KD10 | 61AK2815 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Varistor, Mov, 925V, Disc 10Mm Rohs Compliant Yageo |
| RoHS Compliant | RoHS | RoHS |