Win Source Part Number: 1360900-561KD07J
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: 07D
Package: Bulk
Product Status: Active
Package / Case: Disc 7mm
Mounting Type: Through Hole
HTSUS: 8533.40.4000
ECCN: EAR99
Capacitance @ Frequency: 90 pF @ 1 kHz
Number of Circuits: 1
Maximum AC Volts: 350 V
Maximum DC Volts: 460 V
Varistor Voltage (Min): 504 V
Varistor Voltage (Typ): 560 V
Varistor Voltage (Max): 616 V
Current - Surge: 1.75 kA
Energy: 49J
VARISTORS ROHS COMPLIANT: YES
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1360900-561KD07J | 61AK2814 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors Rohs Compliant Yageo |
| Package | Disc 7mm |