Win Source Part Number: 1361046-511KD20
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: 20D
Package: Bulk
Product Status: Active
Package / Case: Disc 20mm
Mounting Type: Through Hole
HTSUS: 8533.40.4000
ECCN: EAR99
Capacitance @ Frequency: 780 pF @ 1 kHz
Number of Circuits: 1
Maximum AC Volts: 320 V
Maximum DC Volts: 415 V
Varistor Voltage (Min): 459 V
Varistor Voltage (Typ): 510 V
Varistor Voltage (Max): 561 V
Current - Surge: 6.5 kA
Energy: 210J
VARISTORS ROHS COMPLIANT: YES
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1361046-511KD20 | 61AK2807 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors Rohs Compliant Yageo |
| Package | Disc 20mm |