Yageo USA Circuit Protection - TVS - Varistors, MOVs 511KD14

Description
Manufacturer: Yageo Win Source Part Number: 1334768-511KD14 Category: Circuit Protection>TVS - Varistors, MOVs Packaging: Bulk Number of Circuits: 1 Standard Package: 300 Mounting: Through Hole Capacitance @ Frequency: 390 pF @ 1 kHz Varistor Voltage (Min): 459 V Varistor Voltage (Typ): 510 V Varistor Voltage (Max): 561 V Current - Surge: 6 kA Maximum AC Volts: 320 V Maximum DC Volts: 415 V Energy: 180J Temperature Range - Operating: -40°C ~ 105°C Case / Package: Disc 14mm ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Other Part Number: 13-511KD14 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Yageo Win Source Part Number: 1334768-511KD14 Category: Circuit Protection>TVS - Varistors, MOVs Packaging: Bulk Number of Circuits: 1 Standard Package: 300 Mounting: Through Hole Capacitance @ Frequency: 390 pF @ 1 kHz Varistor Voltage (Min): 459 V Varistor Voltage (Typ): 510 V Varistor Voltage (Max): 561 V Current - Surge: 6 kA Maximum AC Volts: 320 V Maximum DC Volts: 415 V Energy: 180J Temperature Range - Operating: -40°C ~ 105°C Case / Package: Disc 14mm ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Other Part Number: 13-511KD14 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - TVS - Varistors, MOVs - 1334768-511KD14 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Varistors, MOVs
1334768-511KD14
Circuit Protection - TVS - Varistors, MOVs 1334768-511KD14
Manufacturer: Yageo Win Source Part Number: 1334768-511KD14 Category: Circuit Protection>TVS - Varistors, MOVs Packaging: Bulk Number of Circuits: 1 Standard Package: 300 Mounting: Through Hole Capacitance @ Frequency: 390 pF @ 1 kHz Varistor Voltage (Min): 459 V Varistor Voltage (Typ): 510 V Varistor Voltage (Max): 561 V Current - Surge: 6 kA Maximum AC Volts: 320 V Maximum DC Volts: 415 V Energy: 180J Temperature Range - Operating: -40°C ~ 105°C Case / Package: Disc 14mm ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) HTSUS: 8533.40.4000 Other Part Number: 13-511KD14 RoHS Status: ROHS3 Compliant

Manufacturer: Yageo
Win Source Part Number: 1334768-511KD14
Category: Circuit Protection>TVS - Varistors, MOVs
Packaging: Bulk
Number of Circuits: 1
Standard Package: 300
Mounting: Through Hole
Capacitance @ Frequency: 390 pF @ 1 kHz
Varistor Voltage (Min): 459 V
Varistor Voltage (Typ): 510 V
Varistor Voltage (Max): 561 V
Current - Surge: 6 kA
Maximum AC Volts: 320 V
Maximum DC Volts: 415 V
Energy: 180J
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Disc 14mm
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Other Part Number: 13-511KD14
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Varistors Rohs Compliant Yageo - 61AK2806 - Newark, An Avnet Company
Chicago, IL, United States
Varistors Rohs Compliant Yageo
61AK2806
Varistors Rohs Compliant Yageo 61AK2806
VARISTORS ROHS COMPLIANT: YES

VARISTORS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 1334768-511KD14 61AK2806
Product Name Circuit Protection - TVS - Varistors, MOVs Varistors Rohs Compliant Yageo
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data