Manufacturer: Yageo
Win Source Part Number: 1334766-511KD10
Category: Circuit Protection>TVS - Varistors, MOVs
Packaging: Bulk
Number of Circuits: 1
Standard Package: 500
Mounting: Through Hole
Capacitance @ Frequency: 200 pF @ 1 kHz
Varistor Voltage (Min): 459 V
Varistor Voltage (Typ): 510 V
Varistor Voltage (Max): 561 V
Current - Surge: 3.5 kA
Maximum AC Volts: 320 V
Maximum DC Volts: 415 V
Energy: 69J
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Disc 10mm
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Other Part Number: 13-511KD10
RoHS Status: ROHS3 Compliant
VARISTOR, MOV, 845V, DISC 10MM ROHS COMPLIANT: YES
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1334766-511KD10 | 61AK2805 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Varistor, Mov, 845V, Disc 10Mm Rohs Compliant Yageo |
| RoHS Compliant | RoHS | RoHS |