Manufacturer: Yageo
Win Source Part Number: 1334764-471KD10
Category: Circuit Protection>TVS - Varistors, MOVs
Packaging: Bag
Number of Circuits: 1
Standard Package: 500
Mounting: Through Hole
Capacitance @ Frequency: 210 pF @ 1 kHz
Varistor Voltage (Min): 423 V
Varistor Voltage (Typ): 470 V
Varistor Voltage (Max): 517 V
Current - Surge: 3.5 kA
Maximum AC Volts: 300 V
Maximum DC Volts: 385 V
Energy: 67J
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: Disc 10mm
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.4000
Other Part Number: 13-471KD10
RoHS Status: ROHS3 Compliant
MOV
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1334764-471KD10 | 471KD10 |
| Product Name | Circuit Protection - TVS - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| RoHS Compliant | RoHS |