Win Source Part Number: 1360871-470KH14
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -40°C ~ 140°C (TA)
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: 14H
Package: Bulk
Product Status: Active
Package / Case: Disc 14mm
Mounting Type: Through Hole
HTSUS: 8533.40.4000
ECCN: EAR99
Capacitance @ Frequency: 4300 pF @ 1 kHz
Number of Circuits: 1
Maximum AC Volts: 30 V
Maximum DC Volts: 38 V
Varistor Voltage (Min): 42 V
Varistor Voltage (Typ): 47 V
Varistor Voltage (Max): 52 V
Current - Surge: 1 kA
Energy: 10J
MOV DISC 14MM, 47V 1KA, 125 BULK
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1360871-470KH14 | 470KH14 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs |
| Package | Disc 14mm | Through Hole |