Yageo USA Gas Discharge Tube Arresters (GDT) 4532-351-LF

Description
GDT 350V 2000A 2 POLE SMD
Request a Quote Datasheet
Description
GDT 350V 2000A 2 POLE SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 13-4532-351-LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
13-4532-351-LFDKR-ND
Gas Discharge Tube Arresters (GDT) 13-4532-351-LFDKR-ND
GDT 350V 2000A 2 POLE SMD

GDT 350V 2000A 2 POLE SMD

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 13-4532-351-LFCT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
13-4532-351-LFCT-ND
Gas Discharge Tube Arresters (GDT) 13-4532-351-LFCT-ND
GDT 350V 2000A 2 POLE SMD

GDT 350V 2000A 2 POLE SMD

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 13-4532-351-LFTR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
13-4532-351-LFTR-ND
Gas Discharge Tube Arresters (GDT) 13-4532-351-LFTR-ND
GDT 350V 2000A 2 POLE SMD

GDT 350V 2000A 2 POLE SMD

Buy Now Datasheet
Gdt, 351V, 2Ka, 2 Terminal Smd; Product Range Yageo - 29AH1799 - Newark, An Avnet Company
Chicago, IL, United States
Gdt, 351V, 2Ka, 2 Terminal Smd; Product Range Yageo
29AH1799
Gdt, 351V, 2Ka, 2 Terminal Smd; Product Range Yageo 29AH1799
GDT, 351V, 2KA, 2 TERMINAL SMD; Product Range:4532 Series; DC Breakover Voltage:351V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:2kA; Impulse Sparkover Voltage:900V; SVHC:No SVHC (15-Jan-2019); MSL:MSL 1 - Unli RoHS Compliant: Yes

GDT, 351V, 2KA, 2 TERMINAL SMD; Product Range:4532 Series; DC Breakover Voltage:351V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:2kA; Impulse Sparkover Voltage:900V; SVHC:No SVHC (15-Jan-2019); MSL:MSL 1 - Unli RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 13-4532-351-LFDKR-ND 13-4532-351-LFTR-ND 29AH1799
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Gdt, 351V, 2Ka, 2 Terminal Smd; Product Range Yageo
Application Industrial Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469895 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Rated Voltage 3900 volts
View Details
Gas Discharge Tube Arresters (GDT) - 3628-3401.17.L-ND - DigiKey
Specs
Application Industrial
Rated Current 20000 amps
View Details
Gas Discharge Tube - 3 Electrode - BT S Radial Leaded - CITEL SURGE PROTECTION
Specs
Standards UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12
Package Type Through Hole Radial Leads
Capacitance Range 0.5000 to 0.9000 pF
View Details