Win Source Part Number: 968507-4532-201-LF
Category: Circuit Protection>Gas Discharge Tube Arresters (GDT)
Series: 4532
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Tolerance: ±30%
Voltage - DC Spark Over (Nom): 200 V
Number of Poles: 2
Fail Short: No
Impulse Discharge Current (8/20µs): 2000A (2kA)
Package / Case: 1812 (4532 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.30.8000
Mfr: YAGEO
Other Names: 13-4532-201-LFTR
Gas Discharge Tube 200V 2000A (2kA) ±30% 2 Pole Surface Mount
GDT 200V 2000A 2 POLE SMD
GDT 200V 2000A 2 POLE SMD
GDT, 200V, 2KA, 2 TERMINAL SMD ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | 968507-4532-201-LF | 13-4532-201-LFTR-ND | 13-4532-201-LFCT-ND | 61AK2963 |
| Product Name | Circuit Protection - Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) | Gdt, 200V, 2Ka, 2 Terminal Smd Rohs Compliant Yageo |
| Package Type | Surface Mount | Surface Mount; 1812 (4532 Metric) | Surface Mount; 1812 (4532 Metric) |