Yageo USA Gas Discharge Tube Arresters (GDT) 4532-151-LF

Description
GDT 150V 2000A 2 POLE SMD
Request a Quote Datasheet
Description
GDT 150V 2000A 2 POLE SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 13-4532-151-LFCT-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
13-4532-151-LFCT-ND
Gas Discharge Tube Arresters (GDT) 13-4532-151-LFCT-ND
GDT 150V 2000A 2 POLE SMD

GDT 150V 2000A 2 POLE SMD

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 13-4532-151-LFDKR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
13-4532-151-LFDKR-ND
Gas Discharge Tube Arresters (GDT) 13-4532-151-LFDKR-ND
GDT 150V 2000A 2 POLE SMD

GDT 150V 2000A 2 POLE SMD

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 13-4532-151-LFTR-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
13-4532-151-LFTR-ND
Gas Discharge Tube Arresters (GDT) 13-4532-151-LFTR-ND
GDT 150V 2000A 2 POLE SMD

GDT 150V 2000A 2 POLE SMD

Buy Now Datasheet
Gdt, 151V, 2Ka, 2 Terminal Smd; Product Range Yageo - 29AH1796 - Newark, An Avnet Company
Chicago, IL, United States
Gdt, 151V, 2Ka, 2 Terminal Smd; Product Range Yageo
29AH1796
Gdt, 151V, 2Ka, 2 Terminal Smd; Product Range Yageo 29AH1796
GDT, 151V, 2KA, 2 TERMINAL SMD; Product Range:4532 Series; DC Breakover Voltage:151V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:2kA; Impulse Sparkover Voltage:700V; SVHC:No SVHC (15-Jan-2019); MSL:MSL 1 - Unli RoHS Compliant: Yes

GDT, 151V, 2KA, 2 TERMINAL SMD; Product Range:4532 Series; DC Breakover Voltage:151V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:2kA; Impulse Sparkover Voltage:700V; SVHC:No SVHC (15-Jan-2019); MSL:MSL 1 - Unli RoHS Compliant: Yes

Supplier's Site Datasheet
Gdt, 151V, 2Ka, 2 Terminal Smd; Product Range Yageo - 57AK7362 - Newark, An Avnet Company
Chicago, IL, United States
Gdt, 151V, 2Ka, 2 Terminal Smd; Product Range Yageo
57AK7362
Gdt, 151V, 2Ka, 2 Terminal Smd; Product Range Yageo 57AK7362
GDT, 151V, 2KA, 2 TERMINAL SMD; Product Range:4532 Series; DC Breakover Voltage:151V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:2kA; Impulse Sparkover Voltage:700V RoHS Compliant: Yes

GDT, 151V, 2KA, 2 TERMINAL SMD; Product Range:4532 Series; DC Breakover Voltage:151V; GDT Case Style:2 Terminal SMD; Impulse Discharge Current:2kA; Impulse Sparkover Voltage:700V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 13-4532-151-LFCT-ND 13-4532-151-LFTR-ND 29AH1796
Product Name Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT) Gdt, 151V, 2Ka, 2 Terminal Smd; Product Range Yageo
Application Industrial Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 2469898P - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Rated Voltage 5800 volts
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - 3 Electrode - BM SQ CMS Surface Mount - CITEL SURGE PROTECTION
Specs
Standards UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS; UIT-K12
Package Type Surface Mount
Capacitance Range 0.2000 to 0.5000 pF
View Details