Yageo USA Varistor, Mov, 710V, Disc 14Mm; Voltage Rating Vac Yageo 431KD14J-TR

Description
VARISTOR, MOV, 710V, DISC 14MM; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:14D Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 14mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MOV, 710V, DISC 14MM; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:14D Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 14mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mov, 710V, Disc 14Mm; Voltage Rating Vac Yageo - 29AH1792 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mov, 710V, Disc 14Mm; Voltage Rating Vac Yageo
29AH1792
Varistor, Mov, 710V, Disc 14Mm; Voltage Rating Vac Yageo 29AH1792
VARISTOR, MOV, 710V, DISC 14MM; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:14D Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 14mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes

VARISTOR, MOV, 710V, DISC 14MM; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:14D Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 14mm; Varistor Type:Metal Oxide Varistor (MOV); Peak Surge Current @ RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 29AH1792
Product Name Varistor, Mov, 710V, Disc 14Mm; Voltage Rating Vac Yageo
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
TVS Diodes - 1349471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
View Details
MPPC (SiPMs) / MPPC arrays - S14160-6050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details