Win Source Part Number: 1361106-431KD14
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: 14D
Package: Bag
Product Status: Active
Package / Case: Disc 14mm
Mounting Type: Through Hole
HTSUS: 8533.40.4000
ECCN: EAR99
Capacitance @ Frequency: 460 pF @ 1 kHz
Number of Circuits: 1
Maximum AC Volts: 275 V
Maximum DC Volts: 350 V
Varistor Voltage (Min): 387 V
Varistor Voltage (Typ): 430 V
Varistor Voltage (Max): 473 V
Current - Surge: 6 kA
Energy: 155J
VARISTOR, MOV, 710V, DISC 14MM ROHS COMPLIANT: YES
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1361106-431KD14 | 54AJ3157 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistor, Mov, 710V, Disc 14Mm Rohs Compliant Yageo |
| Package | Disc 14mm |