KEMET Electronics Corporation Cap, 400Μf, 120Vac, Alu Elec, Can; Capacitance Kemet 400MS12ACMA1STD

Description
CAP, 400µF, 120VAC, ALU ELEC, CAN; Capacitance:400µF; Voltage Rating:120VAC; Product Range:MS Series; Lifetime @ Temperature:500 hours @ 60°C; Capacitance Tolerance:+25%, -0%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes
Datasheet
Description
CAP, 400µF, 120VAC, ALU ELEC, CAN; Capacitance:400µF; Voltage Rating:120VAC; Product Range:MS Series; Lifetime @ Temperature:500 hours @ 60°C; Capacitance Tolerance:+25%, -0%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 400Μf, 120Vac, Alu Elec, Can; Capacitance Kemet - 17AC7405 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 400Μf, 120Vac, Alu Elec, Can; Capacitance Kemet
17AC7405
Cap, 400Μf, 120Vac, Alu Elec, Can; Capacitance Kemet 17AC7405
CAP, 400µF, 120VAC, ALU ELEC, CAN; Capacitance:400µF; Voltage Rating:120VAC; Product Range:MS Series; Lifetime @ Temperature:500 hours @ 60°C; Capacitance Tolerance:+25%, -0%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

CAP, 400µF, 120VAC, ALU ELEC, CAN; Capacitance:400µF; Voltage Rating:120VAC; Product Range:MS Series; Lifetime @ Temperature:500 hours @ 60°C; Capacitance Tolerance:+25%, -0%; Capacitor Terminals:Quick Connect, Snap-In; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 400MS12ACMA1STD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
400MS12ACMA1STD
Capacitors - Aluminum Electrolytic Capacitors 400MS12ACMA1STD
CAP ALUM MOTOR START RUN

CAP ALUM MOTOR START RUN

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 17AC7405 400MS12ACMA1STD
Product Name Cap, 400Μf, 120Vac, Alu Elec, Can; Capacitance Kemet Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Quick Connect, Snap-In Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 400 microF 400 microF
Capacitance Tolerance 0 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000181FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C114U016AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details