Yageo USA Circuit Protection - Gas Discharge Tube Arresters (GDT) 3RM470L-6/B

Description
Win Source Part Number: 1361247-3RM470L-6/B Category: Circuit Protection - Gas Discharge Tube Arresters (GDT) Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: 3R-6 Package: Box Product Status: Active Package / Case: Axial Cylinder, 3 Lead (Radial Bend) Mounting Type: Through Hole HTSUS: 8536.30.8000 Tolerance: ±20% ECCN: EAR99 Voltage - DC Spark Over (Nom): 470 V Impulse Discharge Current (8/20µs): 10000A (10kA) Number of Poles: 3 Fail Short: Yes
Request a Quote Datasheet
Description
Win Source Part Number: 1361247-3RM470L-6/B Category: Circuit Protection - Gas Discharge Tube Arresters (GDT) Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: 3R-6 Package: Box Product Status: Active Package / Case: Axial Cylinder, 3 Lead (Radial Bend) Mounting Type: Through Hole HTSUS: 8536.30.8000 Tolerance: ±20% ECCN: EAR99 Voltage - DC Spark Over (Nom): 470 V Impulse Discharge Current (8/20µs): 10000A (10kA) Number of Poles: 3 Fail Short: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Gas Discharge Tube Arresters (GDT) - 1361247-3RM470L-6/B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1361247-3RM470L-6/B
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1361247-3RM470L-6/B
Win Source Part Number: 1361247-3RM470L-6/B Category: Circuit Protection - Gas Discharge Tube Arresters (GDT) Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: 3R-6 Package: Box Product Status: Active Package / Case: Axial Cylinder, 3 Lead (Radial Bend) Mounting Type: Through Hole HTSUS: 8536.30.8000 Tolerance: ±20% ECCN: EAR99 Voltage - DC Spark Over (Nom): 470 V Impulse Discharge Current (8/20µs): 10000A (10kA) Number of Poles: 3 Fail Short: Yes

Win Source Part Number: 1361247-3RM470L-6/B
Category: Circuit Protection - Gas Discharge Tube Arresters (GDT)
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: 3R-6
Package: Box
Product Status: Active
Package / Case: Axial Cylinder, 3 Lead (Radial Bend)
Mounting Type: Through Hole
HTSUS: 8536.30.8000
Tolerance: ±20%
ECCN: EAR99
Voltage - DC Spark Over (Nom): 470 V
Impulse Discharge Current (8/20µs): 10000A (10kA)
Number of Poles: 3
Fail Short: Yes

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 13-3RM470L-6/B-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
13-3RM470L-6/B-ND
Gas Discharge Tube Arresters (GDT) 13-3RM470L-6/B-ND
Gas Discharge Tube 470V 10000A (10kA) ±20% 3 Pole Through Hole

Gas Discharge Tube 470V 10000A (10kA) ±20% 3 Pole Through Hole

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 1361247-3RM470L-6/B 13-3RM470L-6/B-ND
Product Name Circuit Protection - Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT)
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031048P - RS Components, Ltd.
Specs
Rated Voltage 1100 volts
View Details
Gas Discharge Tube Arresters (GDT) - 2026-60-CLF-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Axial Wire leads; Axial Cylinder, 3 Lead (T-Shape)
Rated Current 20000 amps
View Details
Gas Discharge Tube Arresters (GDT) - GTCN38-231M-R10-FS-ND - DigiKey
Specs
Application Industrial
Features Fail Short
Package Type Cylinder No Lead, 3 Terminal
View Details