Yageo USA Circuit Protection - Gas Discharge Tube Arresters (GDT) 3RM350L-8/B

Description
Win Source Part Number: 1361265-3RM350L-8/B Category: Circuit Protection - Gas Discharge Tube Arresters (GDT) Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: 3R-8 Package: Box Product Status: Active Package / Case: Axial Cylinder, 3 Lead (Radial Bend) Mounting Type: Through Hole HTSUS: 8536.30.8000 Tolerance: ±20% ECCN: EAR99 Voltage - DC Spark Over (Nom): 350 V Impulse Discharge Current (8/20µs): 10000A (10kA) Number of Poles: 3 Fail Short: Yes
Request a Quote Datasheet
Description
Win Source Part Number: 1361265-3RM350L-8/B Category: Circuit Protection - Gas Discharge Tube Arresters (GDT) Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: 3R-8 Package: Box Product Status: Active Package / Case: Axial Cylinder, 3 Lead (Radial Bend) Mounting Type: Through Hole HTSUS: 8536.30.8000 Tolerance: ±20% ECCN: EAR99 Voltage - DC Spark Over (Nom): 350 V Impulse Discharge Current (8/20µs): 10000A (10kA) Number of Poles: 3 Fail Short: Yes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Gas Discharge Tube Arresters (GDT) - 1361265-3RM350L-8/B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1361265-3RM350L-8/B
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1361265-3RM350L-8/B
Win Source Part Number: 1361265-3RM350L-8/B Category: Circuit Protection - Gas Discharge Tube Arresters (GDT) Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: 3R-8 Package: Box Product Status: Active Package / Case: Axial Cylinder, 3 Lead (Radial Bend) Mounting Type: Through Hole HTSUS: 8536.30.8000 Tolerance: ±20% ECCN: EAR99 Voltage - DC Spark Over (Nom): 350 V Impulse Discharge Current (8/20µs): 10000A (10kA) Number of Poles: 3 Fail Short: Yes

Win Source Part Number: 1361265-3RM350L-8/B
Category: Circuit Protection - Gas Discharge Tube Arresters (GDT)
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: 3R-8
Package: Box
Product Status: Active
Package / Case: Axial Cylinder, 3 Lead (Radial Bend)
Mounting Type: Through Hole
HTSUS: 8536.30.8000
Tolerance: ±20%
ECCN: EAR99
Voltage - DC Spark Over (Nom): 350 V
Impulse Discharge Current (8/20µs): 10000A (10kA)
Number of Poles: 3
Fail Short: Yes

Buy Now Datasheet
Gas Discharge Tube Arresters (GDT) - 13-3RM350L-8/B-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
13-3RM350L-8/B-ND
Gas Discharge Tube Arresters (GDT) 13-3RM350L-8/B-ND
Gas Discharge Tube 350V 10000A (10kA) ±20% 3 Pole Through Hole

Gas Discharge Tube 350V 10000A (10kA) ±20% 3 Pole Through Hole

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 1361265-3RM350L-8/B 13-3RM350L-8/B-ND
Product Name Circuit Protection - Gas Discharge Tube Arresters (GDT) Gas Discharge Tube Arresters (GDT)
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 7031020 - RS Components, Ltd.
Specs
Package Type Surface mount
View Details
3YO6-Series Three Electrode Gas Tube Arrester - 3Y06-350A - Sankosha U.S.A., Inc.
Specs
Application Data Lines; Telecommunications
Standards UL Recognized Component Mark (US and Canadian); RoHS
Construction Ceramic
View Details
Gas Discharge Tube Arresters (GDT) - 495-1475-ND - DigiKey
Specs
Application Industrial
Package Type Through Hole Axial Wire leads; Axial Cylinder
Rated Current 5000 amps
View Details
2 suppliers