Yageo USA Gas Discharge Tube Arresters (GDT) 3RM230L-8/B

Description
Gas Discharge Tube 230V 10000A (10kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet
Description
Gas Discharge Tube 230V 10000A (10kA) ±20% 3 Pole Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gas Discharge Tube Arresters (GDT) - 13-3RM230L-8/B-ND - DigiKey
Thief River Falls, MN, United States
Gas Discharge Tube Arresters (GDT)
13-3RM230L-8/B-ND
Gas Discharge Tube Arresters (GDT) 13-3RM230L-8/B-ND
Gas Discharge Tube 230V 10000A (10kA) ±20% 3 Pole Through Hole

Gas Discharge Tube 230V 10000A (10kA) ±20% 3 Pole Through Hole

Buy Now Datasheet
Circuit Protection - Gas Discharge Tube Arresters (GDT) - 1361284-3RM230L-8/B - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Gas Discharge Tube Arresters (GDT)
1361284-3RM230L-8/B
Circuit Protection - Gas Discharge Tube Arresters (GDT) 1361284-3RM230L-8/B
Win Source Part Number: 1361284-3RM230L-8/B Category: Circuit Protection - Gas Discharge Tube Arresters (GDT) Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: YAGEO Series: 3R-8 Package: Tray Product Status: Active Package / Case: Axial Cylinder, 3 Lead (Radial Bend) Mounting Type: Through Hole HTSUS: 8536.30.8000 Tolerance: ±20% ECCN: EAR99 Voltage - DC Spark Over (Nom): 230 V Impulse Discharge Current (8/20µs): 10000A (10kA) Number of Poles: 3 Fail Short: No

Win Source Part Number: 1361284-3RM230L-8/B
Category: Circuit Protection - Gas Discharge Tube Arresters (GDT)
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: 3R-8
Package: Tray
Product Status: Active
Package / Case: Axial Cylinder, 3 Lead (Radial Bend)
Mounting Type: Through Hole
HTSUS: 8536.30.8000
Tolerance: ±20%
ECCN: EAR99
Voltage - DC Spark Over (Nom): 230 V
Impulse Discharge Current (8/20µs): 10000A (10kA)
Number of Poles: 3
Fail Short: No

Buy Now Datasheet
Gdt, 230V, 10A, 3 Terminal Th Rohs Compliant Yageo - 61AK2962 - Newark, An Avnet Company
Chicago, IL, United States
Gdt, 230V, 10A, 3 Terminal Th Rohs Compliant Yageo
61AK2962
Gdt, 230V, 10A, 3 Terminal Th Rohs Compliant Yageo 61AK2962
GDT, 230V, 10A, 3 TERMINAL TH ROHS COMPLIANT: YES

GDT, 230V, 10A, 3 TERMINAL TH ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT) Gas Discharge Tubes (GDT)
Product Number 13-3RM230L-8/B-ND 1361284-3RM230L-8/B 61AK2962
Product Name Gas Discharge Tube Arresters (GDT) Circuit Protection - Gas Discharge Tube Arresters (GDT) Gdt, 230V, 10A, 3 Terminal Th Rohs Compliant Yageo
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Gas Discharge Tubes - 1911541 - RS Components, Ltd.
Specs
Package Type Through hole
View Details
Lightning Arrestor - AW-LA - AvaLAN Wireless Systems, Inc.
AvaLAN Wireless Systems, Inc.
Specs
Application Provide a Measure of Protection to the Radio if Lightning Strikes the Antenna.
Package Type Connectorized
View Details
Gas Discharge Tube - 2 Electrodes - BH 2500V - CITEL SURGE PROTECTION
Specs
Standards UL Listing Mark; UL Recognized Component Mark (US and Canadian); VDE Component Mark; RoHS
Package Type Through Hole Axial Wire leads
Capacitance Range 0.8000 pF
View Details